Texas Instruments 02072
- 收藏
- 对比
02072
2502-02072
无类别的
--
大陆
立即发货

02072 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
02072详情
Texas Instruments 02072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
78205159149
Manufacturer
Cooper B-Line
Package Description
LOW HALOGEN, ROHS AND REACH COMPLIANT
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
0.92
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
18 AWG
端子和接线板类型
线端子
终端性别
MALE
02072拓展信息







哦! 它是空的。