Texas Instruments 0308S
- 收藏
- 对比
0308S
2502-0308S
集成电路(IC)
--
大陆
立即发货

0308S datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
0308S详情
Texas Instruments 0308S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
LMK00308SQ/NOPB
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
QFN
Package Description
HVQCCN, LCC40,.24SQ,20
Risk Rank
1.68
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
40
Brand Name
Texas
0308S拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。