Texas Instruments 051P
- 收藏
- 对比
051P
2502-051P
无类别的
--
大陆
立即发货

051P datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
051P详情
Texas Instruments 051P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Package Description
TSSOP, TSSOP16,.25
Rohs Code
有
Manufacturer Part Number
CD74HC4051PWR
Manufacturer
Texas
Part Life Cycle Code
活跃
Samacsys Description
High-speed CMOS 8-channel analog multiplexer & demultiplexer
Ihs Manufacturer
Texas INC
Risk Rank
0.53
Part Package Code
TSSOP
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
16
Brand Name
Texas
达到SVHC
compliant
051P拓展信息







哦! 它是空的。