Texas Instruments 0811041
- 收藏
- 对比
0811041
2502-0811041
集成电路(IC)
--
大陆
立即发货

0811041 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
0811041详情
Texas Instruments 0811041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
750811041
Part Life Cycle Code
活跃
Ihs Manufacturer
WUERTH ELEKTRONIK GMBH & CO KG
Risk Rank
5.67
Samacsys Description
TRANS FLYBACK ON NCP1014
Manufacturer Series
750811041
ECCN 代码
EAR99
Reach合规守则
compliant
变压器类型
SMPS 转换器
0811041拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。