Texas Instruments 09F1632
- 收藏
- 对比
09F1632
2502-09F1632
无类别的
--
大陆
立即发货

09F1632 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
09F1632详情
Texas Instruments 09F1632重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
365 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
09F1632拓展信息







哦! 它是空的。