Texas Instruments 0MFN
- 收藏
- 对比
0MFN
2502-0MFN
无类别的
--
大陆
立即发货

0MFN datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
0MFN详情
Texas Instruments 0MFN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Package Description
LSSOP,
Rohs Code
有
Manufacturer Part Number
LMH6720MF/NOPB
Manufacturer
Texas
Part Life Cycle Code
活跃
Samacsys Description
Single Wideband Video Op Amp with Shutdown
Ihs Manufacturer
Texas INC
Risk Rank
1.64
Part Package Code
SOT-23
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.33.00.01
引脚数量
6
Brand Name
Texas
达到SVHC
compliant
0MFN拓展信息







哦! 它是空的。