Texas Instruments 0UA
- 收藏
- 对比
0UA
2502-0UA
无类别的
--
大陆
立即发货

0UA datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
0UA详情
Texas Instruments 0UA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
RoHS
Details
Brand
IBASE
Manufacturer
IBASE
Factory Pack QuantityFactory Pack Quantity
1
Package Description
SOP, SOP8,.25
Rohs Code
有
Manufacturer Part Number
OPA2340UA
Part Life Cycle Code
活跃
Samacsys Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifieru2122 Series
Ihs Manufacturer
Texas INC
Risk Rank
0.86
Part Package Code
SOIC
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.33.00.01
子类别
Computing
引脚数量
8
Brand Name
Texas
产品类别
System-On-Modules - SOM
产品类别
System-On-Modules - SOM
达到SVHC
compliant
0UA拓展信息







哦! 它是空的。