Texas Instruments 101002
- 收藏
- 对比
101002
2502-101002
保险丝
--
大陆
立即发货

DRILL, TUBE/SHEET, HSS, CBN, NO.2, Drill Bit Size Metric:5mm, Drill Bit Size Imperial:-, Effective Length:-, Overall Length:71mm, Product Range:-, Drill Bit Type:Step, Material:HSS, Range:5mm - 20mm, Shank Dia:8mm RoHS Compliant: NA
1最小包装量--
添加到询价列表







哦! 它是空的。