Texas Instruments 108/TKT/1L1/C
- 收藏
- 对比
108/TKT/1L1/C
2502-108/TKT/1L1/C
无类别的
--
大陆
立即发货

TEXAS INSTRUMENTS 108/TKT/1L1/C TI Class Set for K4, TI108TK
1最小包装量--
108/TKT/1L1/C详情
Texas Instruments 108/TKT/1L1/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Adjustment range undelayed short-circuit release
750 - 1250
Type of electrical connection of main circuit
Screw connection
108/TKT/1L1/C拓展信息







哦! 它是空的。