Texas Instruments 1P1G126DBVRB0
- 收藏
- 对比
1P1G126DBVRB0
2502-1P1G126DBVRB0
无类别的
--
大陆
立即发货

1P1G126DBVRB0 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
1P1G126DBVRB0详情
Texas Instruments 1P1G126DBVRB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Mounting
Pendant
样式
Type V Glass Refractor
电压
120 VAC;208 VAC;240 VAC;277 VAC
电源
175 Watts
知识产权评级
IP66
1P1G126DBVRB0拓展信息







哦! 它是空的。