Texas Instruments 229940-1
- 收藏
- 对比
229940-1
2502-229940-1
集成电路(IC)
--
大陆
立即发货

229940-1 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
229940-1详情
Texas Instruments 229940-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
PLASTIC
Manufacturer Part Number
229940-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
8.45
Manufacturer Series
229940
连接器类型
电信和数据通信连接器
附加功能
CHAMP, APPLICATION: TELECOMMUNICATION INDUSTRY, PLUG
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
50
Reach合规守则
unknown
触点性别
MALE
空壳
NO
终端类型
IDC
229940-1拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。