Texas Instruments 323435
- 收藏
- 对比
323435
2502-323435
集成电路(IC)
--
大陆
立即发货

323435 datasheet pdf and Integrated Circuits (ICs) product details from Texas Instruments stock available at utmel
1最小包装量--
323435详情
Texas Instruments 323435重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
板和面板
外壳材料
铜合金
Manufacturer Part Number
323435
Part Life Cycle Code
活跃
Ihs Manufacturer
ERNI ELECTRONICS INC
Risk Rank
5.67
Insulator Material
GLASS FILLED POLYBUTYLENE TEREPHTHALATE-POLYESTER
Mounting Styles
STRAIGHT
连接器类型
电信和数据通信连接器
附加功能
SHIELDED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
8
Reach合规守则
compliant
外壳完成
NICKEL
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
主体/外壳样式
JACK
终端类型
SOLDER
323435拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。