Texas Instruments 425880
- 收藏
- 对比
425880
2502-425880
无类别的
--
大陆
立即发货

425880 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
425880详情
Texas Instruments 425880重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Unit Weight
5.291094 oz
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
80366817 80366817
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Tradename
Astrolab
Connector A Series
SMA
Connector A Body Style
Straight
Connector B Series
SMA
系列
Minibend
子类别
电缆组件
极性
Normal
电缆长度
4 in
产品类别
射频电缆组件
产品类别
射频电缆组件
425880拓展信息







哦! 它是空的。