Texas Instruments 42801
- 收藏
- 对比
42801
2502-42801
无类别的
--
大陆
立即发货

42801 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
42801详情
Texas Instruments 42801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
42801
Manufacturer
Woodhead Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
WOODHEAD INDUSTRIES INC
Risk Rank
5.64
Manufacturer Series
42801
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
符合 DIN 标准
NO
IEC一致性
NO
军用标准
NO
主体/外壳样式
PLUG
达到SVHC
unknown
42801拓展信息







哦! 它是空的。