Texas Instruments 4N22JTX
- 收藏
- 对比
4N22JTX
2502-4N22JTX
无类别的
--
大陆
立即发货

4N22JTX datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
4N22JTX详情
Texas Instruments 4N22JTX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
4N22JTX拓展信息







哦! 它是空的。