Texas Instruments 54F158DC
- 收藏
- 对比
54F158DC
2502-54F158DC
无类别的
--
大陆
立即发货

54F158DC datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
54F158DC详情
Texas Instruments 54F158DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1920 - 19200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
250 - 320
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
320
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
54F158DC拓展信息







哦! 它是空的。