Texas Instruments 5962-01-217-7206
- 收藏
- 对比
5962-01-217-7206
2502-5962-01-217-7206
无类别的
--
大陆
立即发货

5962-01-217-7206 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
5962-01-217-7206详情
Texas Instruments 5962-01-217-7206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
G1MP2-62W10F8
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
1NO
知识产权评级
IP66
5962-01-217-7206拓展信息







哦! 它是空的。