Texas Instruments 5962-9231203MYA
- 收藏
- 对比
5962-9231203MYA
2502-5962-9231203MYA
无类别的
--
大陆
立即发货

4M X 4 Fast Page Dram 70 Ns QCC24
1最小包装量--
添加到询价列表
5962-9231203MYA详情
Texas Instruments 5962-9231203MYA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
5962-9231203MYA拓展信息







哦! 它是空的。