Texas Instruments 6072
- 收藏
- 对比
6072
2502-6072
香蕉和尖头连接器 - 插孔,插头
--
大陆
立即发货

BANANA PLUG, SCREW, Gender:Plug, Connector Mounting:Panel Mount, Current Rating:-, Voltage Rating:-, Contact Plating:Nickel Plated Contacts, Connector Colour:-, Contact Material:Brass, Contact Termination Type:Screw, Product Range:- RoHS Complian
1最小包装量--
6072详情
Texas Instruments 6072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
6072
Manufacturer
Keystone Electronics Corp
Part Life Cycle Code
活跃
Ihs Manufacturer
KEYSTONE ELECTRONICS CORP
Risk Rank
1.5
ECCN 代码
EAR99
连接器类型
互联装置
Reach合规守则
compliant
6072拓展信息







哦! 它是空的。