Texas Instruments 8302001SA
- 收藏
- 对比
8302001SA
2502-8302001SA
逻辑 - 触发器
--
大陆
立即发货

Octal D-Type Transparent Latches with 3-state Outputs 20-CFP -55 to 125
1最小包装量--
8302001SA详情
Texas Instruments 8302001SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Part Number
8302001SA
Manufacturer
Defense Supply Center Columbus
Part Life Cycle Code
Obsolete
Ihs Manufacturer
DEFENSE SUPPLY CENTER COLUMBUS
Risk Rank
5.63
HTS代码
8542.39.00.01
Reach合规守则
unknown
资历状况
不合格
逻辑IC类型
总线驱动器
8302001SA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。