Texas Instruments 8302002RA
- 收藏
- 对比
8302002RA
2502-8302002RA
逻辑 - 触发器
--
大陆
立即发货

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
1最小包装量--
8302002RA详情
Texas Instruments 8302002RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tube
厂商
德州仪器
Product Status
活跃
Package Description
,
Manufacturer Part Number
8302002RA
Manufacturer
Defense Supply Center Columbus
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE SUPPLY CENTER COLUMBUS
Risk Rank
5.44
系列
*
HTS代码
8542.39.00.01
Reach合规守则
unknown
资历状况
Qualified
逻辑IC类型
总线驱动器
8302002RA拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。