Texas Instruments 9024DM
- 收藏
- 对比
9024DM
2502-9024DM
集成电路(IC)
--
大陆
立即发货

IC,FLIP-FLOP,DUAL,J/K TYPE,STD-TTL,DIP,16PIN,CERAMIC
1最小包装量--
9024DM详情
Texas Instruments 9024DM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9024DM
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Package Description
,
Risk Rank
5.57
HTS代码
8542.39.00.01
Reach合规守则
unknown
逻辑IC类型
J-KBAR FLIP-FLOP
9024DM拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。