Texas Instruments 95DA
- 收藏
- 对比
95DA
2502-95DA
无类别的
--
大陆
立即发货

95DA datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
95DA详情
Texas Instruments 95DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
85C
Body Orientation
Straight
Operating Temp Range
-40C to 85C
Mounting Styles
Screw
Actuator Style
超程柱塞
Switch Function Configuration
N.O./N.C.
Operating Temperature Min Deg. C
-40C
AC Voltage Rating (Max)
250
Pole Throw Configuration
单刀双掷
操作力
3.92(N)
端子类型
快速连接
最大额定电流
16(A)
知识产权评级
IP00/IP40
95DA拓展信息







哦! 它是空的。