Texas Instruments ADS1013
- 收藏
- 对比
ADS1013
2502-ADS1013
无类别的
--
大陆
立即发货

onboard pga is available on the ads1014 and ads1015 that offers input ranges from the supply to as low as 256mv allowing both large and small signals to be measured with high resolution. view all in datasheet
1最小包装量--
ADS1013详情
Texas Instruments ADS1013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Plug, Male Pins
颜色
Silver
紧固类型
Threaded
方向
A
外壳完成
Nickel/PTFE
ADS1013拓展信息







哦! 它是空的。