Texas Instruments ADS774U
- 收藏
- 对比
ADS774U
2502-ADS774U
无类别的
--
大陆
立即发货

ADS774U datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
ADS774U详情
Texas Instruments ADS774U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MV080MARR021U0
Approvals
CE;UL;cUL
Manufacturer
Cal Controls
RoHS
无
PowerSupply
100-240 VAC
Case Size
1/8 DIN
输出的数量
3
输出类型
Relay, Solid State AC
输入类型
Milliamps AC, Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC
显示类型
LED
ADS774U拓展信息







哦! 它是空的。