Texas Instruments AFE4460YBGR
- 收藏
- 对比
AFE4460YBGR
2502-AFE4460YBGR
数据采集 - 模拟前端(AFE)
DSBGA-36
大陆
立即发货

Analog Front End - AFE High-SNR, ultra-low-power, integrated AFE for wearable optical biosensing with FIFO 36-DSBGA -40 to 85
1最小包装量--
AFE4460YBGR详情
Texas Instruments AFE4460YBGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
DSBGA-36
RoHS
Details
Interface Type
I2C, SPI
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Mounting Styles
SMD/SMT
Development Kit
AFE4460EVM
Factory Pack QuantityFactory Pack Quantity
3000
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
AFE4460
包装
Reel
通道数量
4 Channel
决议案
24 bit
产品
模拟前端
AFE4460YBGR拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。