注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥78.445347
10
¥74.005039
100
¥69.81608
500
¥65.864225
1000
¥62.13606
Texas Instruments AFE881H1RRUR
- 收藏
- 对比
AFE881H1RRUR
2502-AFE881H1RRUR
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

Analog to Digital Converters - ADC 16-bit low-power analog front end (AFE) with DAC, ADC, and HART modem for sensor transmitters
--最小包装量--
¥
总价: ¥
AFE881H1RRUR详情
Texas Instruments AFE881H1RRUR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Mounting Styles
SMD/SMT
Interface Type
SPI
系列
AFE881H1
决议案
16 bit
AFE881H1RRUR拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。