Texas Instruments ALS244B
- 收藏
- 对比
ALS244B
2502-ALS244B
无类别的
--
大陆
立即发货

ALS244B datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
ALS244B详情
Texas Instruments ALS244B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
MV160MRRR021U0
Approvals
CE;UL;cUL
Manufacturer
Cal Controls
RoHS
无
输出的数量
3
输出类型
Relay
输入类型
Milliamps AC, Milliamps DC, Millivolts DC, RTD, Thermocouple, Volts DC
显示类型
LED
ALS244B拓展信息







哦! 它是空的。