Texas Instruments ALS38B
- 收藏
- 对比
ALS38B
2502-ALS38B
无类别的
--
大陆
立即发货

ALS38B datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
ALS38B详情
Texas Instruments ALS38B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
9/64 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
TAM-B4SP0F
Approvals
CE;cURus
Manufacturer
Autonics
输出的数量
1
输出类型
Solid State AC
输入类型
RTD
显示类型
Analog
ALS38B拓展信息







哦! 它是空的。