Texas Instruments ALS520
- 收藏
- 对比
ALS520
2502-ALS520
无类别的
--
大陆
立即发货

ALS520 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
ALS520详情
Texas Instruments ALS520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
TAL-B4SP1F
Approvals
CE;cURus
Manufacturer
Autonics
输出的数量
1
输出类型
Solid State AC
输入类型
RTD
显示类型
Analog
ALS520拓展信息







哦! 它是空的。