Texas Instruments AM2632CODFHMZCZRQ1
- 收藏
- 对比
AM2632CODFHMZCZRQ1
2502-AM2632CODFHMZCZRQ1
嵌入式 - 微控制器
NFBGA-324
大陆
立即发货

ARM Microcontrollers - MCU Automotive dual-core Arm Cortex-R5F MCU up to 400 MHz with real-time control and security
1最小包装量--
AM2632CODFHMZCZRQ1详情
Texas Instruments AM2632CODFHMZCZRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
NFBGA-324
Number of I/Os
140 I/O
Mounting Styles
SMD/SMT
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 105 C
Maximum Clock Frequency
400 MHz
Interface Type
I2C, SPI, UART
Data RAM Size
2 MB
系列
AM2632-Q1
程序内存大小
Flash
数据总线宽度
32 bit/16 bit
AM2632CODFHMZCZRQ1拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。