注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥169.971811
10
¥160.350765
100
¥151.274309
500
¥142.711605
1000
¥134.633595
Texas Instruments AM2634CODFHMZCZRQ1
- 收藏
- 对比
AM2634CODFHMZCZRQ1
2502-AM2634CODFHMZCZRQ1
嵌入式 - 微控制器
NFBGA-324
大陆
立即发货

ARM Microcontrollers - MCU Automotive quad-core Arm Cortex-R5F MCU up to 400 MHz with real-time control and security
--最小包装量--
¥
总价: ¥
AM2634CODFHMZCZRQ1详情
Texas Instruments AM2634CODFHMZCZRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
NFBGA-324
Maximum Clock Frequency
400 MHz
Number of I/Os
140 I/O
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
Interface Type
I2C, SPI, UART
Data RAM Size
2 Mb
数据总线宽度
32 bit/16 bit
AM2634CODFHMZCZRQ1拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。