注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥248.163677
10
¥234.116675
100
¥220.86479
500
¥208.363005
1000
¥196.568879
Texas Instruments AM6441BSFFHAALV
- 收藏
- 对比
AM6441BSFFHAALV
2502-AM6441BSFFHAALV
嵌入式 - 微处理器
FCBGA-441
大陆
立即发货

Microprocessors - MPU Single-core 64-bit Arm Cortex-A53, quad-core Cortex-R5F, PCIe, USB 3.0 and security
--最小包装量--
¥
总价: ¥
AM6441BSFFHAALV详情
Texas Instruments AM6441BSFFHAALV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA-441
Maximum Clock Frequency
1 GHz
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
数据总线宽度
64 bit
核数量
1 Core
AM6441BSFFHAALV拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。