注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥257.600726
10
¥243.019555
100
¥229.263727
500
¥216.286537
1000
¥204.0439
Texas Instruments AM6442BSFFHAALV
- 收藏
- 对比
AM6442BSFFHAALV
2502-AM6442BSFFHAALV
嵌入式 - 微处理器
FCBGA-441
大陆
立即发货

Microprocessors - MPU Dual-core 64-bit Arm Cortex-A53, quad-core Cortex-R5F, PCIe, USB 3.0 and security
--最小包装量--
¥
总价: ¥
AM6442BSFFHAALV详情
Texas Instruments AM6442BSFFHAALV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA-441
Maximum Clock Frequency
1 GHz
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
数据总线宽度
64 bit
核数量
2 Core
AM6442BSFFHAALV拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments






哦! 它是空的。