Texas Instruments ASN74LS244N
- 收藏
- 对比
ASN74LS244N
2502-ASN74LS244N
无类别的
--
大陆
立即发货

ASN74LS244N datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
ASN74LS244N详情
Texas Instruments ASN74LS244N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Right Angle Plug
Manufacturer Part Number
DMS3108B36-4S
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
无
触点性别
Socket
长度
3.94 Inches
直径
2.47 Inches
ASN74LS244N拓展信息







哦! 它是空的。