Texas Instruments AZ6129
- 收藏
- 对比
AZ6129
2502-AZ6129
无类别的
--
大陆
立即发货

AZ6129 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
AZ6129详情
Texas Instruments AZ6129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
83 mm
Minimum Cable Diameter (mm)
66 mm
Angle
Straight
Manufacturer Part Number
ADE5N3001NPN
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
AZ6129拓展信息







哦! 它是空的。