Texas Instruments BD545C
- 收藏
- 对比
BD545C
2502-BD545C
无类别的
--
大陆
立即发货

. Over voltages are initially clipped by breakdown clamping until the voltage rises to the break over level, which causes the device to crowbar into a
1最小包装量--
BD545C详情
Texas Instruments BD545C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package Description
,
Manufacturer Part Number
BD545C
Manufacturer
Inchange Semiconductor Company Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
INCHANGE SEMICONDUCTOR CO LTD
Risk Rank
5.57
性别
Male
接头数量
5
触点样式
Pin
绝缘电阻
5 GΩ
达到SVHC
unknown
BD545C拓展信息







哦! 它是空的。