Texas Instruments BP2002
- 收藏
- 对比
BP2002
2502-BP2002
无类别的
--
大陆
立即发货

BP2002 datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
BP2002详情
Texas Instruments BP2002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
ROHS COMPLIANT
Manufacturer Part Number
BP2002
Manufacturer
Amphenol Corporation
Shell Sizes
20
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.62
Manufacturer Series
BP
符合 DIN 标准
NO
IEC一致性
NO
军用标准
YES
连接器支持类型
连接器附件
军用连接器配件名称
PROTECTIVE COVER
达到SVHC
unknown
BP2002拓展信息







哦! 它是空的。