Texas Instruments BQ24777ARUYR
- 收藏
- 对比
BQ24777ARUYR详情
Texas Instruments BQ24777ARUYR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
18
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
29 - 35
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
63
Wrench width
68
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
BQ24777ARUYR拓展信息








哦! 它是空的。