Texas Instruments BQ27X00-TESTER
- 收藏
- 对比
BQ27X00-TESTER
2502-BQ27X00-TESTER
配件
--
大陆
立即发货

Power Management IC Development Tools BQ27000 BQ27200 Based Circuit Bds
1最小包装量--
BQ27X00-TESTER详情
Texas Instruments BQ27X00-TESTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
4.5V
界面
Serial
输出电流
1A
配件类型
测试板
RoHS状态
Non-RoHS Compliant
无铅
含铅
BQ27X00-TESTER拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。