Texas Instruments BSR13S62Z
- 收藏
- 对比
BSR13S62Z详情
Texas Instruments BSR13S62Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
晶体管元件材料
SILICON
Manufacturer Part Number
BSR13S62Z
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Package Description
SMALL OUTLINE, R-PDSO-G3
Risk Rank
5.77
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
Transition Frequency-Nom (fT)
250 MHz
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G3
资历状况
不合格
配置
SINGLE
极性/通道类型
NPN
JEDEC-95代码
TO-236AB
最小直流增益(hFE)
30
BSR13S62Z拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。