Texas Instruments C04R
- 收藏
- 对比
C04R
2502-C04R
无类别的
--
大陆
立即发货

C04R datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C04R详情
Texas Instruments C04R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
C04R拓展信息







哦! 它是空的。