Texas Instruments C070C
- 收藏
- 对比
C070C
2502-C070C
无类别的
--
大陆
立即发货

C070C datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C070C详情
Texas Instruments C070C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
LED
With front ring
有
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Black
Degree of protection (IP)
IP67
Voltage type
DC
Rated operating voltage Ue
24 - 24
Construction type lens
Round
Type of electric connection
Flat plug-in connection
Material front ring
Metal
Colour lens
Blue
C070C拓展信息







哦! 它是空的。