Texas Instruments C071I
- 收藏
- 对比
C071I
2502-C071I
无类别的
--
大陆
立即发货

C071I datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
添加到询价列表
C071I详情
Texas Instruments C071I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
With front ring
有
Colour front ring
Black
Construction type lens
Square
Degree of protection (IP), front side
IP67
Material front ring
Plastic
0个相似型号
C071I拓展信息







哦! 它是空的。