Texas Instruments C0Q
- 收藏
- 对比
C0Q
2502-C0Q
无类别的
--
大陆
立即发货

C0Q datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C0Q详情
Texas Instruments C0Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
2
Overload release current setting
40 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Number of auxiliary contacts as normally closed contact
1
C0Q拓展信息







哦! 它是空的。