Texas Instruments C14_
- 收藏
- 对比
C14_
2502-C14_
无类别的
--
大陆
立即发货

C14_ datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C14_详情
Texas Instruments C14_重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
65
Min. permitted bending radius, moving application/free movement
122
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
10
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
16.2
Permitted cable outer temperature during assembling/handling
-15 - 80
C14_拓展信息







哦! 它是空的。