Texas Instruments C153E
- 收藏
- 对比
C153E
2502-C153E
无类别的
--
大陆
立即发货

C153E datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C153E详情
Texas Instruments C153E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
II
Built-in depth
200
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
With lock
无
深度
225
宽度
375
高度
375
C153E拓展信息







哦! 它是空的。