Texas Instruments C20EV
- 收藏
- 对比
C20EV
2502-C20EV
无类别的
--
大陆
立即发货

C20EV datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C20EV详情
Texas Instruments C20EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-5 - 60
Diameter conductor
0.6
Permitted cable outer temperature during assembling/handling
-5 - 60
Outer diameter approx.
7
Screen over stranding element
Foil
Category
Other
Core identification
Colour
Nominal cross section conductor
0.22
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
无
Conductor category
Class 2 = stranded
C20EV拓展信息







哦! 它是空的。