Texas Instruments C27D
- 收藏
- 对比
C27D
2502-C27D
无类别的
--
大陆
立即发货

C27D datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C27D详情
Texas Instruments C27D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
6400 - 48000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1280 - 3200
Degree of protection (IP)
IP31
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
3200
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
C27D拓展信息







哦! 它是空的。