Texas Instruments C27L
- 收藏
- 对比
C27L
2502-C27L
无类别的
--
大陆
立即发货

C27L datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
C27L详情
Texas Instruments C27L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-20 - 60
Diameter conductor
0.51
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
4.9
Screen over stranding element
None
Category
5E
Core identification
Rings
Nominal cross section conductor
0.2
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
C27L拓展信息







哦! 它是空的。